Conta-Clip, Inc. Bushings, Grommets 28583.6

Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.827"" ~ 0.866"" (21.00mm ~ 22.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.827"" ~ 0.866"" (21.00mm ~ 22.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28583.6-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28583.6-ND
Bushings, Grommets 2080-28583.6-ND
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.827"" ~ 0.866"" (21.00mm ~ 22.00mm) Gray"

"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.827"" ~ 0.866"" (21.00mm ~ 22.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28583.6-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Cable Grommets - 543282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2520 inch (6.4 mm)
Groove Width 0.0945 inch (2.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details