Conta-Clip, Inc. Bushings, Grommets 28579.6

Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28579.6-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28579.6-ND
Bushings, Grommets 2080-28579.6-ND
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Gray"

"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28579.6-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm21) - B02130P12 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
SPLIT CABLE GROMMET (NICKEL) - CHC-S22DN - CHC-S22DN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details