Conta-Clip, Inc. Bushings, Grommets 28568.6

Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28568.6-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28568.6-ND
Bushings, Grommets 2080-28568.6-ND
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Gray"

"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28568.6-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power, .15-.18″ (3.81-4.57mm) Signal - J-150-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details