Conta-Clip, Inc. Bushings, Grommets 28563.6

Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.079"" ~ 0.118"" (2.00mm ~ 3.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.079"" ~ 0.118"" (2.00mm ~ 3.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28563.6-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28563.6-ND
Bushings, Grommets 2080-28563.6-ND
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.079"" ~ 0.118"" (2.00mm ~ 3.00mm) Gray"

"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.079"" ~ 0.118"" (2.00mm ~ 3.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28563.6-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Ps01) - B02130P7 - Anderson Power Products
Specs
Inside Diameter 0.9449 inch (24 mm)
View Details
2 suppliers
CABLE GROMMET - S445/WHT - S445/WHT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details