Conta-Clip, Inc. Bushings, Grommets 28543.4

Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.866"" ~ 0.906"" (22.00mm ~ 23.00mm) Black"
Request a Quote Datasheet
Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.866"" ~ 0.906"" (22.00mm ~ 23.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28543.4-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28543.4-ND
Bushings, Grommets 2080-28543.4-ND
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.866"" ~ 0.906"" (22.00mm ~ 23.00mm) Black"

"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.866"" ~ 0.906"" (22.00mm ~ 23.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28543.4-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power (no Signal) - NS-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers