Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DEG 22-23 BK - 28543.4 28543.4

Description
Cable seal KDS-DEG 22-23 BK - 28543.4 from Conta-Clip is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 22-23 BK - 28543.4 offers 1 space for cables with diameter 22-23 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DEG 22-23 BK - 28543.4 from Conta-Clip is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 22-23 BK - 28543.4 offers 1 space for cables with diameter 22-23 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DEG 22-23 BK - 28543.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DEG 22-23 BK - 28543.4
Cable seal CONTA-CLIP KDS-DEG 22-23 BK - 28543.4
Cable seal KDS-DEG 22-23 BK - 28543.4 from Conta-Clip is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 22-23 BK - 28543.4 offers 1 space for cables with diameter 22-23 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DEG 22-23 BK - 28543.4 from Conta-Clip is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 22-23 BK - 28543.4 offers 1 space for cables with diameter 22-23 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DEG 22-23 BK - 28543.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220358 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.85 inch (47 mm)
View Details
2 suppliers
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details