Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DEG 19-20 BK - 28540.4 28540.4

Description
Cable seal KDS-DEG 19-20 BK - 28540.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 19-20 BK - 28540.4 offers 1 space for cables with diameter 19-20 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DEG 19-20 BK - 28540.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 19-20 BK - 28540.4 offers 1 space for cables with diameter 19-20 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DEG 19-20 BK - 28540.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DEG 19-20 BK - 28540.4
Cable seal CONTA-CLIP KDS-DEG 19-20 BK - 28540.4
Cable seal KDS-DEG 19-20 BK - 28540.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 19-20 BK - 28540.4 offers 1 space for cables with diameter 19-20 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DEG 19-20 BK - 28540.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 19-20 BK - 28540.4 offers 1 space for cables with diameter 19-20 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DEG 19-20 BK - 28540.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Standard Straight-Through Cable Gland - 4220348 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 2.33 inch (59.3 mm)
View Details
2 suppliers
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable Glands - 2101328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details