Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DEG 18-19 BK - 28539.4 28539.4

Description
Cable seal KDS-DEG 18-19 BK - 28539.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 18-19 BK - 28539.4 offers 1 space for cables with diameter 18-19 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DEG 18-19 BK - 28539.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 18-19 BK - 28539.4 offers 1 space for cables with diameter 18-19 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DEG 18-19 BK - 28539.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DEG 18-19 BK - 28539.4
Cable seal CONTA-CLIP KDS-DEG 18-19 BK - 28539.4
Cable seal KDS-DEG 18-19 BK - 28539.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 18-19 BK - 28539.4 offers 1 space for cables with diameter 18-19 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DEG 18-19 BK - 28539.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 18-19 BK - 28539.4 offers 1 space for cables with diameter 18-19 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DEG 18-19 BK - 28539.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Straight-Through Cable Gland - 5211129 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Cable Glands - 1SNG601220R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details