Conta-Clip, Inc. Bushings, Grommets 28539.4

Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.709"" ~ 0.748"" (18.00mm ~ 19.00mm) Black"
Request a Quote Datasheet
Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.709"" ~ 0.748"" (18.00mm ~ 19.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28539.4-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28539.4-ND
Bushings, Grommets 2080-28539.4-ND
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.709"" ~ 0.748"" (18.00mm ~ 19.00mm) Black"

"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.709"" ~ 0.748"" (18.00mm ~ 19.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28539.4-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
CABLE GROMMET - CHC-22/GB - CHC-22/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details