Conta-Clip, Inc. Bushings, Grommets 28532.4

Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.472"" ~ 0.512"" (12.00mm ~ 13.00mm) Black"
Request a Quote Datasheet
Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.472"" ~ 0.512"" (12.00mm ~ 13.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28532.4-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28532.4-ND
Bushings, Grommets 2080-28532.4-ND
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.472"" ~ 0.512"" (12.00mm ~ 13.00mm) Black"

"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.472"" ~ 0.512"" (12.00mm ~ 13.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28532.4-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/CM - S51/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details