Conta-Clip, Inc. Bushings, Grommets 28531.4

Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.433"" ~ 0.472"" (11.00mm ~ 12.00mm) Black"
Request a Quote Datasheet
Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.433"" ~ 0.472"" (11.00mm ~ 12.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28531.4-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28531.4-ND
Bushings, Grommets 2080-28531.4-ND
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.433"" ~ 0.472"" (11.00mm ~ 12.00mm) Black"

"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.433"" ~ 0.472"" (11.00mm ~ 12.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28531.4-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET STAIN - AN-LH011-HL - AN-LH011-HL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details