Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DE 6-7 BK - 28526.4 28526.4

Description
Cable seal KDS-DE 6-7 BK - 28526.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 6-7 BK - 28526.4 offers 1 space for cables with diameter 6-7 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DE 6-7 BK - 28526.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 6-7 BK - 28526.4 offers 1 space for cables with diameter 6-7 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DE 6-7 BK - 28526.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DE 6-7 BK - 28526.4
Cable seal CONTA-CLIP KDS-DE 6-7 BK - 28526.4
Cable seal KDS-DE 6-7 BK - 28526.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 6-7 BK - 28526.4 offers 1 space for cables with diameter 6-7 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DE 6-7 BK - 28526.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 6-7 BK - 28526.4 offers 1 space for cables with diameter 6-7 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DE 6-7 BK - 28526.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4308532 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details