Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DE 1-2 BK - 28521.4 28521.4

Description
Cable seal KDS-DE 1-2 BK - 28521.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 1-2 BK - 28521.4 offers 1 space for cables with diameter 1.5-2 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DE 1-2 BK - 28521.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 1-2 BK - 28521.4 offers 1 space for cables with diameter 1.5-2 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DE 1-2 BK - 28521.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DE 1-2 BK - 28521.4
Cable seal CONTA-CLIP KDS-DE 1-2 BK - 28521.4
Cable seal KDS-DE 1-2 BK - 28521.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 1-2 BK - 28521.4 offers 1 space for cables with diameter 1.5-2 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DE 1-2 BK - 28521.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 1-2 BK - 28521.4 offers 1 space for cables with diameter 1.5-2 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DE 1-2 BK - 28521.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details