Conta-Clip, Inc. Cable entry inlay CONTA-CLIP KDS-Inlay 1 BK - 28516.4 28516.4

Description
Cable entry inlay KDS-Inlay 1 BK - 28516.4 from CONTA-CLIP provides an excellent method to customize your cable management system. Along with the various other inserts, KDS-Inlay 1 BK - 28516.4 can combine with the KDS frames and seals to provide thousands of cable size and configuration options to suit your needs. Once assembled the KDS cable management system provides excellent protection from the elements with an IP66 protection rating, and -40-120 °C temperature rating.
Datasheet
Description
Cable entry inlay KDS-Inlay 1 BK - 28516.4 from CONTA-CLIP provides an excellent method to customize your cable management system. Along with the various other inserts, KDS-Inlay 1 BK - 28516.4 can combine with the KDS frames and seals to provide thousands of cable size and configuration options to suit your needs. Once assembled the KDS cable management system provides excellent protection from the elements with an IP66 protection rating, and -40-120 °C temperature rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable entry inlay CONTA-CLIP KDS-Inlay 1 BK - 28516.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable entry inlay CONTA-CLIP KDS-Inlay 1 BK - 28516.4
Cable entry inlay CONTA-CLIP KDS-Inlay 1 BK - 28516.4
Cable entry inlay KDS-Inlay 1 BK - 28516.4 from CONTA-CLIP provides an excellent method to customize your cable management system. Along with the various other inserts, KDS-Inlay 1 BK - 28516.4 can combine with the KDS frames and seals to provide thousands of cable size and configuration options to suit your needs. Once assembled the KDS cable management system provides excellent protection from the elements with an IP66 protection rating, and -40-120 °C temperature rating.

Cable entry inlay KDS-Inlay 1 BK - 28516.4 from CONTA-CLIP provides an excellent method to customize your cable management system. Along with the various other inserts, KDS-Inlay 1 BK - 28516.4 can combine with the KDS frames and seals to provide thousands of cable size and configuration options to suit your needs. Once assembled the KDS cable management system provides excellent protection from the elements with an IP66 protection rating, and -40-120 °C temperature rating.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable entry inlay CONTA-CLIP KDS-Inlay 1 BK - 28516.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details