Conta-Clip, Inc. Screw frame CONTA-CLIP KDS-SR 8/16 BK - 28502.4 28502.4

Description
Cable entry screw frame KDS-SR 8/16 BK - 28502.4 from CONTA-CLIP provides a durable 126x70 mm (HxW) base for customizable configuration of cable feed through layouts and seal sizes. It is designed to hold up to 8 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 8/16 BK - 28502.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 8/16 BK - 28502.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.
Datasheet
Description
Cable entry screw frame KDS-SR 8/16 BK - 28502.4 from CONTA-CLIP provides a durable 126x70 mm (HxW) base for customizable configuration of cable feed through layouts and seal sizes. It is designed to hold up to 8 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 8/16 BK - 28502.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 8/16 BK - 28502.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw frame CONTA-CLIP KDS-SR 8/16 BK - 28502.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Screw frame CONTA-CLIP KDS-SR 8/16 BK - 28502.4
Screw frame CONTA-CLIP KDS-SR 8/16 BK - 28502.4
Cable entry screw frame KDS-SR 8/16 BK - 28502.4 from CONTA-CLIP provides a durable 126x70 mm (HxW) base for customizable configuration of cable feed through layouts and seal sizes. It is designed to hold up to 8 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 8/16 BK - 28502.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 8/16 BK - 28502.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.

Cable entry screw frame KDS-SR 8/16 BK - 28502.4 from CONTA-CLIP provides a durable 126x70 mm (HxW) base for customizable configuration of cable feed through layouts and seal sizes. It is designed to hold up to 8 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The foam mounting on the KDS-SR 8/16 BK - 28502.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR 8/16 BK - 28502.4 is composed of a durable polyamide body with PUR foam seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Screw frame CONTA-CLIP KDS-SR 8/16 BK - 28502.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805200 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.6299 inch (16 mm)
View Details
Air Vent Cable Gland M10,M12,M16,M20,M25,M32,PG7,PG9,PG13.5,PG21... -  - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers