Conta-Clip, Inc. Terminal Block Wire Ferrules 2845

Description
Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Request a Quote Datasheet
Description
Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 2080-2845.0-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
2080-2845.0-ND
Terminal Block Wire Ferrules 2080-2845.0-ND
Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire

Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 2080-2845.0-ND
Product Name Terminal Block Wire Ferrules
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

M5/M8/M9/M12/M15/M16/M20/M23/GX Series Metal and Plastic Connector - M Series - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details