Conta-Clip, Inc. Panel Mount 17394.6

Description
1 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray
Request a Quote Datasheet
Description
1 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 2080-17394.6-ND - DigiKey
Thief River Falls, MN, United States
Panel Mount
2080-17394.6-ND
Panel Mount 2080-17394.6-ND
1 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray

1 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray

Buy Now Datasheet
Panel Mount - 17394.6 - ODG (Origin Data Global)
Shenzhen, China
Panel Mount
17394.6
Panel Mount 17394.6
PANEL FEED-THROUGH TERMINAL

PANEL FEED-THROUGH TERMINAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 2080-17394.6-ND 17394.6
Product Name Panel Mount Panel Mount
Contact Size (AWG) 4 to 16 AWG 4 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1878-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 20.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1311/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers