The GSM-PRO-4AO (part number 16376.2) is an analogue output module designed for use in various control applications. It features four analogue outputs with a voltage range of 0 to 10 VDC, making it suitable for interfacing with a variety of sensors and devices. The module operates within a supply voltage range of 20 V to 28 VDC and has a current consumption of 57 mA. This product is designed for mounting on a TS 35 rail and has dimensions of 95 mm in length, 36 mm in width, and 60 mm in height. The connection principle is screw-based, accommodating wire cross-sections from 0.2 mm² to 4 mm² for rigid wires and up to 2.5 mm² for stranded wires with ferrules. The module supports Modbus RTU communication over RS485, allowing for integration into existing systems. The GSM-PRO-4AO operates in a temperature range of -20 °C to 60 °C and has a protection class of IP20, indicating it is suitable for indoor use. It is compliant with environmental regulations such as REACH and RoHS, ensuring it meets modern safety and environmental standards. This module is a viable option for engineers looking for a reliable analogue output solution in their projects.
GSM-PRO I/O ANALOG OUTPUT MODULE
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 16376.2 |
| Product Name | Specialized |