The 16114.2 WE-LIGHT is a web-based I/O light control module designed for efficient lighting management. It features four digital inputs and two relay outputs, with a fail-safe mechanism that switches outputs to a preset state in case of bus connection failure. The module operates within a supply voltage range of 20 V to 28 VAC/DC and is suitable for mounting on a TS 35 rail. In terms of physical specifications, the module measures 95 mm in length, 71 mm in width, and 60 mm in height, with a weight of 163 g. It employs screw connections for wiring, accommodating a range of wire cross-sections from 0.2 mm² to 4 mm² for single-core and stranded wires, and up to 2.5 mm² for stranded wires with ferrules. The recommended stripping length is 6 mm, and the torque specification is 0.4 Nm. The product complies with REACH and RoHS environmental standards, ensuring it meets regulatory requirements for safety and environmental impact. The country of origin is the Netherlands, and it is packaged as a single unit.
WEBEASY I/O LIGHT CONTROL MODULE
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 16114.2 |
| Product Name | Specialized |