Conta-Clip, Inc. Time Delay Relays 15679.2

Description
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
Description
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
Datasheet
Datasheet Summary
Powered by GS/AI

The MFR 6 is a dual-timing relay module with two adjustable time ranges from 50 ms to 100 h, designed for mounting on a TS 35 rail. It features a single CO relay contact with a switching capacity of 2000 VA at 8 A / 250 VAC, powered by AC/DC 12 to 240 V with a power consumption of 1.5 W. The device has a screw connection for wire cross-sections of 0.2 to 4 mm², rigid or stranded, with a torque of 1 Nm. It operates within a temperature range of -25 °C to 55 °C, has an electrical lifespan of 2 × 10⁶ operations under AC1 loading, and meets REACH and RoHS compliance. Dimensions are 87 mm in length, 17.5 mm in width, and 67.5 mm in height including the mounting profile.

Datasheet Summary
Powered by GS/AI

The MFR 6 is a dual-timing relay module with two adjustable time ranges from 50 ms to 100 h, designed for mounting on a TS 35 rail. It features a single CO relay contact with a switching capacity of 2000 VA at 8 A / 250 VAC, powered by AC/DC 12 to 240 V with a power consumption of 1.5 W. The device has a screw connection for wire cross-sections of 0.2 to 4 mm², rigid or stranded, with a torque of 1 Nm. It operates within a temperature range of -25 °C to 55 °C, has an electrical lifespan of 2 × 10⁶ operations under AC1 loading, and meets REACH and RoHS compliance. Dimensions are 87 mm in length, 17.5 mm in width, and 67.5 mm in height including the mounting profile.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 15679.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
15679.2
Time Delay Relays 15679.2
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number 15679.2
Product Name Time Delay Relays
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393815-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Type 55.32 - General purpose relay 10A - 553290240090 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Monitoring Relays - 2816102 - RS Components, Ltd.
Specs
Operating Temp -13 F (-25 C)
View Details