The MFR 5 is a multi-function timing relay with seven delay functions, a 1 CO contact, and a time range of 50 ms to 100 h. It mounts on a TS 35 DIN rail with dimensions of 87 mm × 17.5 mm × 67.5 mm. Operating on AC/DC 12-240 V, it consumes 1.5 W and has a rated voltage of 250 V. The contact supports 2000 VA (8 A at 250 V AC) with an electrical lifespan of 2 × 10⁶ operations under 1000 VA resistive load and a mechanical lifespan of 20 × 10⁶ cycles. Screw terminals accept solid wires 0.2-4 mm² and stranded wires 0.5-4 mm² with ferrules. Operating temperature ranges from -25 °C to 55 °C, meeting overvoltage category III and contamination degree 3.
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 15678.2 |
| Product Name | Time Delay Relays |
| Approvals | RoHS |