Multi-function timing relay module with four time-delay functions and an adjustable range of 50 ms to 100 h, mounted on a DIN TS 35 rail, featuring a single changeover contact with a switching capacity of 2000 VA at 8 A / 250 V AC, rated for AC/DC supply voltages from 24 to 240 V, operating temperature from -25 °C to 55 °C, and dimensions of 87 mm length, 17.5 mm width, and 67.5 mm height.
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 15677.2 |
| Product Name | Time Delay Relays |
| Approvals | RoHS |