The Specialized product 15478.2 WE-4AOH-3DO is a control module designed to operate at a voltage of 24 V. It has dimensions of 95 mm in length, 53 mm in width, and 88 mm in height, with a weight of 157 g excluding packaging. The module features screw connections and supports a range of wire cross-sections, accommodating single-core wires from 0.2 mm² to 4 mm² and stranded wires from 0.2 mm² to 4 mm², as well as stranded wires with wire-end ferrules up to 2.5 mm². The recommended stripping length for wires is 6 mm, and the torque specification is 0.4 Nm. The product complies with REACH and RoHS environmental regulations, indicating its suitability for projects requiring adherence to these standards.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 15478.2 |
| Product Name | Specialized |