CONTA-CLIP Verbindungstechnik GmbH Terminal Blk/Strip Wiring Dev 22013.2

Description
CABLE GLAND, THREAD SIZE: PG 13.5 STRAIGHT THROUGH, COLOR: GRAY, MATERIAL: POLYAMIDE (PA), NYLON, PANEL HOLE SIZE: 0.830" (21.1MM), THREAD LENGTH: 0.350" (8.89MM), SOLD PER PIECE. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE GLAND, THREAD SIZE: PG 13.5 STRAIGHT THROUGH, COLOR: GRAY, MATERIAL: POLYAMIDE (PA), NYLON, PANEL HOLE SIZE: 0.830" (21.1MM), THREAD LENGTH: 0.350" (8.89MM), SOLD PER PIECE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 222635507 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
222635507
Terminal Blk/Strip Wiring Dev 222635507
CABLE GLAND, THREAD SIZE: PG 13.5 STRAIGHT THROUGH, COLOR: GRAY, MATERIAL: POLYAMIDE (PA), NYLON, PANEL HOLE SIZE: 0.830" (21.1MM), THREAD LENGTH: 0.350" (8.89MM), SOLD PER PIECE. FREE 2 YEAR RADWELL WARRANTY

CABLE GLAND, THREAD SIZE: PG 13.5 STRAIGHT THROUGH, COLOR: GRAY, MATERIAL: POLYAMIDE (PA), NYLON, PANEL HOLE SIZE: 0.830" (21.1MM), THREAD LENGTH: 0.350" (8.89MM), SOLD PER PIECE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 222635507
Product Name Terminal Blk/Strip Wiring Dev
Mounting Options Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sensor supply terminal block - 2000-5477/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers