CONTA-CLIP Verbindungstechnik GmbH Terminal Blk/Strip Wiring Dev 2060

Description
TERMINAL BLOCK CROSS CONNECTOR, 2 POSITIONS, STYLE: ROUND PINS, FOR USE WITH: FNAB/RK/VMAB SERIES PRODUCTS, BRASS CONTACT MATERIAL, NICKEL CONTACT FINISH. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK CROSS CONNECTOR, 2 POSITIONS, STYLE: ROUND PINS, FOR USE WITH: FNAB/RK/VMAB SERIES PRODUCTS, BRASS CONTACT MATERIAL, NICKEL CONTACT FINISH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 43839373 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
43839373
Terminal Blk/Strip Wiring Dev 43839373
TERMINAL BLOCK CROSS CONNECTOR, 2 POSITIONS, STYLE: ROUND PINS, FOR USE WITH: FNAB/RK/VMAB SERIES PRODUCTS, BRASS CONTACT MATERIAL, NICKEL CONTACT FINISH. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK CROSS CONNECTOR, 2 POSITIONS, STYLE: ROUND PINS, FOR USE WITH: FNAB/RK/VMAB SERIES PRODUCTS, BRASS CONTACT MATERIAL, NICKEL CONTACT FINISH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 43839373
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.115 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2000-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details