Consolidated Electronic Wire & Cable Italian Power Cord A7313

Description
Italian Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: CEI 23-16 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in Italy, Chile and some North African countries. Approvals: RoHS Compliant Instituto Italiano del Marchio - Italy Special constructions are available on request Contact factory for minimum order requirement
Description
Italian Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: CEI 23-16 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in Italy, Chile and some North African countries. Approvals: RoHS Compliant Instituto Italiano del Marchio - Italy Special constructions are available on request Contact factory for minimum order requirement

Suppliers

Company
Product
Description
Supplier Links
Italian Power Cord - A7313 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Italian Power Cord
A7313
Italian Power Cord A7313
Italian Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: CEI 23-16 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in Italy, Chile and some North African countries. Approvals: RoHS Compliant Instituto Italiano del Marchio - Italy Special constructions are available on request Contact factory for minimum order requirement

Italian Power Supply Cord

Construction:

  • Conductors: Stranded Bare Copper
  • Insulation: Color Coded (PVC) Polyvinyl Chloride
  • Cordage Jacket: PVC Polyvinyl Chloride
  • RoHS Compliant

Properties:

  • Cordage: HO5VVF3G, 1.0 MM2 PVC
  • Voltage: 250 Volts
  • Temperature: 70oC
  • Color Code: CEE
  • Ends: CEI 23-16 and R.O.J. 30MM and Strip 6MM

Applications:

  • Electronic Equipment and Appliances used in Italy, Chile and some North African countries.

Approvals:

  • RoHS Compliant
  • Instituto Italiano del Marchio - Italy

Special constructions are available on request

Contact factory for minimum order requirement

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7313
Product Name Italian Power Cord
Cord Color Black
Approvals RoHS; IMQ
Number of Conductors 3
Male End Type CEI 23-16/7
Cord Length 98 inch (2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 5.0 m, Connector IEC C13, SJT 3x16 AWG, white - 3-100-522 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 823430-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 11.81 inch (300 mm)
Rated Current 10 amps
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details