Consolidated Electronic Wire & Cable Swiss Power Cord A7312

Description
Swiss Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: 1011-S24507 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in Switzerland. Approvals: RoHS Compliant SEV - Switzerland Special constructions are available on request Contact factory for minimum order requirement
Description
Swiss Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: 1011-S24507 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in Switzerland. Approvals: RoHS Compliant SEV - Switzerland Special constructions are available on request Contact factory for minimum order requirement

Suppliers

Company
Product
Description
Supplier Links
Swiss Power Cord - A7312 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Swiss Power Cord
A7312
Swiss Power Cord A7312
Swiss Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: 1011-S24507 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in Switzerland. Approvals: RoHS Compliant SEV - Switzerland Special constructions are available on request Contact factory for minimum order requirement

Swiss Power Supply Cord

Construction:

  • Conductors: Stranded Bare Copper
  • Insulation: Color Coded (PVC) Polyvinyl Chloride
  • Cordage Jacket: PVC Polyvinyl Chloride
  • RoHS Compliant

Properties:

  • Cordage: HO5VVF3G, 1.0 MM2 PVC
  • Voltage: 250 Volts
  • Temperature: 70oC
  • Color Code: CEE
  • Ends: 1011-S24507 and R.O.J. 30MM and Strip 6MM

Applications:

  • Electronic Equipment and Appliances used in Switzerland.

Approvals:

  • RoHS Compliant
  • SEV - Switzerland

Special constructions are available on request
Contact factory for minimum order requirement

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7312
Product Name Swiss Power Cord
Cord Color Black
Approvals RoHS; SEV
Number of Conductors 3
Male End Type SEV 1011
Cord Length 98 inch (2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Argentina, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-101-501 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details