Consolidated Electronic Wire & Cable Danish Power Cord A7311

Description
Danish Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: DEMKO Bulletin Nr. 16/87 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in Denmark. Approvals: RoHS Compliant DEMKO - Denmark Special constructions are available on request Contact factory for minimum order requirement
Description
Danish Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: DEMKO Bulletin Nr. 16/87 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in Denmark. Approvals: RoHS Compliant DEMKO - Denmark Special constructions are available on request Contact factory for minimum order requirement

Suppliers

Company
Product
Description
Supplier Links
Danish Power Cord - A7311 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Danish Power Cord
A7311
Danish Power Cord A7311
Danish Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: DEMKO Bulletin Nr. 16/87 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in Denmark. Approvals: RoHS Compliant DEMKO - Denmark Special constructions are available on request Contact factory for minimum order requirement

Danish Power Supply Cord

Construction:

  • Conductors: Stranded Bare Copper
  • Insulation: Color Coded (PVC) Polyvinyl Chloride
  • Cordage Jacket: PVC Polyvinyl Chloride
  • RoHS Compliant

Properties:

  • Cordage: HO5VVF3G, 1.0 MM2 PVC
  • Voltage: 250 Volts
  • Temperature: 70oC
  • Color Code: CEE
  • Ends: DEMKO Bulletin Nr. 16/87 and R.O.J. 30MM and Strip 6MM

Applications:

  • Electronic Equipment and Appliances used in Denmark.

Approvals:

  • RoHS Compliant
  • DEMKO - Denmark

Special constructions are available on request
Contact factory for minimum order requirement

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7311
Product Name Danish Power Cord
Cord Color Black
Approvals RoHS; DEMKO
Number of Conductors 3
Cord Length 98 inch (2489 mm)
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
VAC19KS, Australia, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-108-857 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details