Consolidated Electronic Wire & Cable Australian Power Cord A7310

Description
Australian Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: AS 3112 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in Australia, New Zealand, People's Republic of China. Approvals: RoHS Compliant ASA - Australia Special constructions are available on request Contact factory for minimum order requirement
Description
Australian Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: AS 3112 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in Australia, New Zealand, People's Republic of China. Approvals: RoHS Compliant ASA - Australia Special constructions are available on request Contact factory for minimum order requirement

Suppliers

Company
Product
Description
Supplier Links
Australian Power Cord - A7310 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Australian Power Cord
A7310
Australian Power Cord A7310
Australian Power Supply Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: AS 3112 and R.O.J. 30MM and Strip 6MM Applications: Electronic Equipment and Appliances used in Australia, New Zealand, People's Republic of China. Approvals: RoHS Compliant ASA - Australia Special constructions are available on request Contact factory for minimum order requirement

Australian Power Supply Cord

Construction:

  • Conductors: Stranded Bare Copper
  • Insulation: Color Coded (PVC) Polyvinyl Chloride
  • Cordage Jacket: PVC Polyvinyl Chloride
  • RoHS Compliant

Properties:

  • Cordage: HO5VVF3G, 1.0 MM2 PVC
  • Voltage: 250 Volts
  • Temperature: 70oC
  • Color Code: CEE
  • Ends: AS 3112 and R.O.J. 30MM and Strip 6MM

Applications:

  • Electronic Equipment and Appliances used in Australia, New Zealand, People's Republic of China.

Approvals:

  • RoHS Compliant
  • ASA - Australia

Special constructions are available on request
Contact factory for minimum order requirement

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7310
Product Name Australian Power Cord
Cord Color Black
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Male End Type AS 3112
Cord Length 98 inch (2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, United Kingdom, 2.0 m, Connector IEC H05VV-F3G1.0, black - 6044.0204 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; BSI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 823371-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 10 amps
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details