Consolidated Electronic Wire & Cable South African Detachable Power Cord A7307

Description
South African Detachable Power Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: SABS 164/1980 and CEE (22) V Applications: Electronic Equipment and Appliances used in South Africa. Approvals: RoHS Compliant SABS - South Africa Special constructions are available on request Contact factory for minimum order requirement
Description
South African Detachable Power Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: SABS 164/1980 and CEE (22) V Applications: Electronic Equipment and Appliances used in South Africa. Approvals: RoHS Compliant SABS - South Africa Special constructions are available on request Contact factory for minimum order requirement

Suppliers

Company
Product
Description
Supplier Links
South African Detachable Power Cord - A7307 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
South African Detachable Power Cord
A7307
South African Detachable Power Cord A7307
South African Detachable Power Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: SABS 164/1980 and CEE (22) V Applications: Electronic Equipment and Appliances used in South Africa. Approvals: RoHS Compliant SABS - South Africa Special constructions are available on request Contact factory for minimum order requirement

South African Detachable Power Cord

Construction:

  • Conductors: Stranded Bare Copper
  • Insulation: Color Coded (PVC) Polyvinyl Chloride
  • Cordage Jacket: PVC Polyvinyl Chloride
  • RoHS Compliant

Properties:

  • Cordage: HO5VVF3G, 1.0 MM2 PVC
  • Voltage: 250 Volts
  • Temperature: 70oC
  • Color Code: CEE
  • Ends: SABS 164/1980 and CEE (22) V

Applications:

  • Electronic Equipment and Appliances used in South Africa.

Approvals:

  • RoHS Compliant
  • SABS - South Africa

Special constructions are available on request
Contact factory for minimum order requirement

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7307
Product Name South African Detachable Power Cord
Cord Color Black
Approvals RoHS; SABS
Number of Conductors 3
Cord Length 98 inch (2489 mm)
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cord Sets 2.5 A, Europlug, 2.0 m, Connector IEC C5, H05VV-F3G0.75, black - 6052.0042 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
NEMA 1-15P Polarized to Split 1 1/2
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details