Consolidated Electronic Wire & Cable Hospital Grade Power Cord A7213

Description
3 Conductor Hospital Grade Power Cord Molded PVC Hospital Grade Gounding Plug and Molded PVC Receptacle 18/3 SJT NAS Color Code Gray Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Hospital Grade Power Cord Molded PVC Hospital Grade Gounding Plug and Molded PVC Receptacle 18/3 SJT NAS Color Code Gray Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Hospital Grade Power Cord - A7213 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Hospital Grade Power Cord
A7213
Hospital Grade Power Cord A7213
3 Conductor Hospital Grade Power Cord Molded PVC Hospital Grade Gounding Plug and Molded PVC Receptacle 18/3 SJT NAS Color Code Gray Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Hospital Grade Power Cord

Molded PVC Hospital Grade Gounding Plug and Molded PVC Receptacle
18/3 SJT
NAS Color Code
Gray Jacket

UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7213
Product Name Hospital Grade Power Cord
Cord Color Gray
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
IEC Power Cords - 816480-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 39 inches - 318005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers