Consolidated Electronic Wire & Cable Hospital Grade Power Cord A7212

Description
3 Conductor Hospital Grade Power Supply Cord Molded PVC Hospital Grade Gounding Plug and ROJ 2" Strip 5/8" 16/3 SJT NAS Color Code Gray Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Hospital Grade Power Supply Cord Molded PVC Hospital Grade Gounding Plug and ROJ 2" Strip 5/8" 16/3 SJT NAS Color Code Gray Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Hospital Grade Power Cord - A7212 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Hospital Grade Power Cord
A7212
Hospital Grade Power Cord A7212
3 Conductor Hospital Grade Power Supply Cord Molded PVC Hospital Grade Gounding Plug and ROJ 2" Strip 5/8" 16/3 SJT NAS Color Code Gray Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Hospital Grade Power Supply Cord

Molded PVC Hospital Grade Gounding Plug and ROJ 2" Strip 5/8"
16/3 SJT
NAS Color Code
Gray Jacket

UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7212
Product Name Hospital Grade Power Cord
Cord Color Gray
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 813617-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 15 amps
View Details
CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 366044-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details