Consolidated Electronic Wire & Cable Electronic Power Cord A7131

Description
3 Conductor Electronic Power Supply Cord 18/3 SJT CEE Color Code Black Jacket UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Electronic Power Supply Cord 18/3 SJT CEE Color Code Black Jacket UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Cord - A7131 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Electronic Power Cord
A7131
Electronic Power Cord A7131
3 Conductor Electronic Power Supply Cord 18/3 SJT CEE Color Code Black Jacket UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Electronic Power Supply Cord

18/3 SJT
CEE Color Code
Black Jacket
UL, CSA or c(UL)/c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7131
Product Name Electronic Power Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 116 inch (2946 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, North America, 2.5 m, Connector IEC C17, SJT 2x18 AWG, black - 3-101-170 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details