3 Conductor Right Angle Detachable Power Cord
Right Angle Molded Detachable Receptacle
18/3 SJT
CEE color code
Black Jacket
UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label
| Consolidated Electronic Wire & Cable | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | A7125 |
| Product Name | Right Angle Detachable Power Cord |
| Cord Color | Black |
| Approvals | RoHS; UL Listing Mark; CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
| Cord Length | 78 inch (1981 mm) |
PVC, black