Consolidated Electronic Wire & Cable Right Angle Detachable Power Cord A7116

Description
3 Conductor Shielded Right Angle Detachable Power Cord Right Angle Molded Detachable Receptacle 18/3 SJT CEE Color Code Foil Shielded Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Shielded Right Angle Detachable Power Cord Right Angle Molded Detachable Receptacle 18/3 SJT CEE Color Code Foil Shielded Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Right Angle Detachable Power Cord - A7116 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Right Angle Detachable Power Cord
A7116
Right Angle Detachable Power Cord A7116
3 Conductor Shielded Right Angle Detachable Power Cord Right Angle Molded Detachable Receptacle 18/3 SJT CEE Color Code Foil Shielded Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Shielded Right Angle Detachable Power Cord
Right Angle Molded Detachable Receptacle
18/3 SJT
CEE Color Code
Foil Shielded
Black Jacket

UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7116
Product Name Right Angle Detachable Power Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 78 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Europlug, Black, 2.5 m, H05VV-F 3G1,0mm2, Connector IEC C17, H05VV-F2G1, black - 6052.0039 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Sensor & Actuator Cables - 2711435 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details