3 Conductor Electronic Power Supply Cord
Straight Receptacle
18/3 SJT Cordage Black
Unshielded
CEE Color Code
UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label
| Consolidated Electronic Wire & Cable | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | A7100 |
| Product Name | Electronic Power Cord |
| Cord Color | Black |
| Approvals | RoHS; UL Listing Mark; CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Female End Type | IEC-320-C13 |
| Cord Length | 78 inch (1981 mm) |
IEC/UL 62368-1
PVC, black