Consolidated Electronic Wire & Cable Shielded Electronic Jumper Cord A7016

Description
3 Conductor Shielded Electronic Jumper Cord Molded PVC Shrouded Male Shell and PVC Molded Receptacle 18/3 SJT CEE color code Foil Shield Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Shielded Electronic Jumper Cord Molded PVC Shrouded Male Shell and PVC Molded Receptacle 18/3 SJT CEE color code Foil Shield Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Shielded Electronic Jumper Cord - A7016 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Shielded Electronic Jumper Cord
A7016
Shielded Electronic Jumper Cord A7016
3 Conductor Shielded Electronic Jumper Cord Molded PVC Shrouded Male Shell and PVC Molded Receptacle 18/3 SJT CEE color code Foil Shield Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Shielded Electronic Jumper Cord

Molded PVC Shrouded Male Shell and PVC Molded Receptacle
18/3 SJT
CEE color code
Foil Shield
Black Jacket

UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7016
Product Name Shielded Electronic Jumper Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Female End Type IEC320-C14
Cord Length 38 inch (965 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8702274 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 821499-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Rated Current 10 amps
Rated Voltage 250 volts
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details