Consolidated Electronic Wire & Cable Left Angle Electronic Power Cord A7014

Description
3 Conductor Electronic Power Supply Cord Left Angle Receptacle 16/3 SJT Cordage Black Shielded CEE Color Code UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Electronic Power Supply Cord Left Angle Receptacle 16/3 SJT Cordage Black Shielded CEE Color Code UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Left Angle Electronic Power Cord - A7014 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Left Angle Electronic Power Cord
A7014
Left Angle Electronic Power Cord A7014
3 Conductor Electronic Power Supply Cord Left Angle Receptacle 16/3 SJT Cordage Black Shielded CEE Color Code UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Electronic Power Supply Cord
Left Angle Receptacle
16/3 SJT Cordage Black
Shielded
CEE Color Code

UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7014
Product Name Left Angle Electronic Power Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Female End Type IEC-320-C13
Cord Length 78 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland 3A Power Cord - 86240340 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 819117-SF - TE Connectivity
Specs
Approvals EU ELV Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cord Sets 2.5 A, North America, Black, 2.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black - 6010.5274 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers