Consolidated Electronic Wire & Cable 0 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9718

Description
Product Construction Construction - Mil-W-5086/II: Type II AN-0 0 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation White glass yam braid Flame retardant nylon lacquered glass, yam braid overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable
Description
Product Construction Construction - Mil-W-5086/II: Type II AN-0 0 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation White glass yam braid Flame retardant nylon lacquered glass, yam braid overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Suppliers

Company
Product
Description
Supplier Links
0 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire - 9718 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
0 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
9718
0 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9718
Product Construction Construction - Mil-W-5086/II: Type II AN-0 0 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation White glass yam braid Flame retardant nylon lacquered glass, yam braid overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Product Construction
Construction - Mil-W-5086/II:
Type II
AN-0

0 AWG Stranded tinned copper wire conductor

  • White polyvinyl chloride insulation
  • White glass yam braid
  • Flame retardant nylon lacquered glass, yam braid overall
    Applications:
  • Air frame point to point wiring
  • High temperature internal wiring electrical and electronic equipment
    Industry Approvals:
  • Military Mil-W-5086/II Type II
  • OSHA acceptable
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9718
Product Name 0 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
Approvals UL Listing Mark; MIL-W-5086/II Type II
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Extra Flexible PVC Lead Wire - NEF 26-6544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details