Consolidated Electronic Wire & Cable 4 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9716

Description
Product Construction Construction - Mil-W-5086/II: Type II AN-4 4 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation White glass yam braid Flame retardant nylon lacquered glass, yam braid overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable
Description
Product Construction Construction - Mil-W-5086/II: Type II AN-4 4 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation White glass yam braid Flame retardant nylon lacquered glass, yam braid overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Suppliers

Company
Product
Description
Supplier Links
4 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire - 9716 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
4 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
9716
4 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9716
Product Construction Construction - Mil-W-5086/II: Type II AN-4 4 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation White glass yam braid Flame retardant nylon lacquered glass, yam braid overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Product Construction
Construction - Mil-W-5086/II:
Type II
AN-4

4 AWG Stranded tinned copper wire conductor

  • White polyvinyl chloride insulation
  • White glass yam braid
  • Flame retardant nylon lacquered glass, yam braid overall
    Applications:
  • Air frame point to point wiring
  • High temperature internal wiring electrical and electronic equipment
    Industry Approvals:
  • Military Mil-W-5086/II Type II
  • OSHA acceptable
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9716
Product Name 4 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
Approvals UL Listing Mark; MIL-W-5086/II Type II
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details