Consolidated Electronic Wire & Cable 10 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9713

Description
Product Construction Construction - Mil-W-5086/II: Type II AN-10 10 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation White glass yam braid Flame retardant nylon lacquered glass, yam braid overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable
Description
Product Construction Construction - Mil-W-5086/II: Type II AN-10 10 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation White glass yam braid Flame retardant nylon lacquered glass, yam braid overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Suppliers

Company
Product
Description
Supplier Links
10 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire - 9713 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
10 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
9713
10 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9713
Product Construction Construction - Mil-W-5086/II: Type II AN-10 10 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation White glass yam braid Flame retardant nylon lacquered glass, yam braid overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Product Construction
Construction - Mil-W-5086/II:
Type II
AN-10

10 AWG Stranded tinned copper wire conductor

  • White polyvinyl chloride insulation
  • White glass yam braid
  • Flame retardant nylon lacquered glass, yam braid overall
    Applications:
  • Air frame point to point wiring
  • High temperature internal wiring electrical and electronic equipment
    Industry Approvals:
  • Military Mil-W-5086/II Type II
  • OSHA acceptable
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9713
Product Name 10 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
Approvals UL Listing Mark; MIL-W-5086/II Type II
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 169-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0070 inch (0.1778 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details
Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details