Consolidated Electronic Wire & Cable 14 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9710

Description
Product Construction Construction - Mil-W-5086/II: Type II AN-14 14 AWG Stranded tinned copper wire conductor While polyvinyl chloride insulation White glass yam braid Clear nylon jacket overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable
Description
Product Construction Construction - Mil-W-5086/II: Type II AN-14 14 AWG Stranded tinned copper wire conductor While polyvinyl chloride insulation White glass yam braid Clear nylon jacket overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Suppliers

Company
Product
Description
Supplier Links
14 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire - 9710 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
14 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
9710
14 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9710
Product Construction Construction - Mil-W-5086/II: Type II AN-14 14 AWG Stranded tinned copper wire conductor While polyvinyl chloride insulation White glass yam braid Clear nylon jacket overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Product Construction
Construction - Mil-W-5086/II:
Type II
AN-14

14 AWG Stranded tinned copper wire conductor

  • While polyvinyl chloride insulation
  • White glass yam braid
  • Clear nylon jacket overall
    Applications:
  • Air frame point to point wiring
  • High temperature internal wiring electrical and electronic equipment
    Industry Approvals:
  • Military Mil-W-5086/II Type II
  • OSHA acceptable
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9710
Product Name 14 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
Approvals UL Listing Mark; MIL-W-5086/II Type II
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details
Hook Up Wire - 1853957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details