Consolidated Electronic Wire & Cable 18 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9708

Description
Product Construction Construction - Mil-W-5086/II: Type II AN-18 18 AWG Stranded tinned copper wire conductor While polyvinyl chloride insulation White glass yam braid Clear nylon jacket overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable
Description
Product Construction Construction - Mil-W-5086/II: Type II AN-18 18 AWG Stranded tinned copper wire conductor While polyvinyl chloride insulation White glass yam braid Clear nylon jacket overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Suppliers

Company
Product
Description
Supplier Links
18 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire - 9708 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
18 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
9708
18 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9708
Product Construction Construction - Mil-W-5086/II: Type II AN-18 18 AWG Stranded tinned copper wire conductor While polyvinyl chloride insulation White glass yam braid Clear nylon jacket overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Product Construction
Construction - Mil-W-5086/II:
Type II
AN-18

18 AWG Stranded tinned copper wire conductor

  • While polyvinyl chloride insulation
  • White glass yam braid
  • Clear nylon jacket overall
    Applications:
  • Air frame point to point wiring
  • High temperature internal wiring electrical and electronic equipment
    Industry Approvals:
  • Military Mil-W-5086/II Type II
  • OSHA acceptable
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9708
Product Name 18 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
Approvals UL Listing Mark; MIL-W-5086/II Type II
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1002413001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details