Consolidated Electronic Wire & Cable 20 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9707

Description
Product Construction Construction - Mil-W-5086/II: Type II AN-20 20 AWG Stranded tinned copper wire conductor While polyvinyl chloride insulation White glass yam braid Clear nylon jacket overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable
Description
Product Construction Construction - Mil-W-5086/II: Type II AN-20 20 AWG Stranded tinned copper wire conductor While polyvinyl chloride insulation White glass yam braid Clear nylon jacket overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Suppliers

Company
Product
Description
Supplier Links
20 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire - 9707 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
20 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
9707
20 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9707
Product Construction Construction - Mil-W-5086/II: Type II AN-20 20 AWG Stranded tinned copper wire conductor While polyvinyl chloride insulation White glass yam braid Clear nylon jacket overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Product Construction
Construction - Mil-W-5086/II:
Type II
AN-20

20 AWG Stranded tinned copper wire conductor

  • While polyvinyl chloride insulation
  • White glass yam braid
  • Clear nylon jacket overall
    Applications:
  • Air frame point to point wiring
  • High temperature internal wiring electrical and electronic equipment
    Industry Approvals:
  • Military Mil-W-5086/II Type II
  • OSHA acceptable
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9707
Product Name 20 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
Approvals UL Listing Mark; MIL-W-5086/II Type II
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 183968-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details