Consolidated Electronic Wire & Cable 22 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9706

Description
Product Construction Construction - Mil-W-5086/II: Type II AN-22 22 AWG Stranded tinned copper wire conductor While polyvinyl chloride insulation White glass yam braid Clear nylon jacket overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable
Description
Product Construction Construction - Mil-W-5086/II: Type II AN-22 22 AWG Stranded tinned copper wire conductor While polyvinyl chloride insulation White glass yam braid Clear nylon jacket overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Suppliers

Company
Product
Description
Supplier Links
22 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire - 9706 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
22 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
9706
22 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire 9706
Product Construction Construction - Mil-W-5086/II: Type II AN-22 22 AWG Stranded tinned copper wire conductor While polyvinyl chloride insulation White glass yam braid Clear nylon jacket overall Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/II Type II OSHA acceptable

Product Construction
Construction - Mil-W-5086/II:
Type II
AN-22

  • 22 AWG Stranded tinned copper wire conductor
  • While polyvinyl chloride insulation
  • White glass yam braid
  • Clear nylon jacket overall
    Applications:
  • Air frame point to point wiring
  • High temperature internal wiring electrical and electronic equipment
    Industry Approvals:
  • Military Mil-W-5086/II Type II
  • OSHA acceptable
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9706
Product Name 22 AWG Tinned Copper Mil-W-5086 Type II PVC Aircraft Wire
Approvals UL Listing Mark; MIL-W-5086/II Type II
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Miniature Electrode Wire - AS 770-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details