Consolidated Electronic Wire & Cable 16 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire 9703

Description
Product Construction Construction - Mil-W-5086/I: Type I AN-16 16 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/I Type I OSHA acceptable
Description
Product Construction Construction - Mil-W-5086/I: Type I AN-16 16 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/I Type I OSHA acceptable

Suppliers

Company
Product
Description
Supplier Links
16 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire - 9703 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
16 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire
9703
16 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire 9703
Product Construction Construction - Mil-W-5086/I: Type I AN-16 16 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/I Type I OSHA acceptable

Product Construction
Construction - Mil-W-5086/I:
Type I

AN-16
16 AWG Stranded tinned copper wire conductor

  • White polyvinyl chloride insulation
  • Clear nylon outer jacket
    Applications:
  • Air frame point to point wiring
  • High temperature internal wiring electrical and electronic equipment
    Industry Approvals:
  • Military Mil-W-5086/I Type I
  • OSHA acceptable
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9703
Product Name 16 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire
Approvals UL Listing Mark; MIL-W-5086/I Type I
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 1805958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Miniature Electrode Wire - AS 767-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details
Hook Up Wire - 169809-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details