Consolidated Electronic Wire & Cable Cross Linked Polyethylene, SAE Approved, Type GXL Wire 953

Description
Product Construction Conductor: 8 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved
Description
Product Construction Conductor: 8 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved

Suppliers

Company
Product
Description
Supplier Links
Cross Linked Polyethylene, SAE Approved, Type GXL Wire - 953 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Cross Linked Polyethylene, SAE Approved, Type GXL Wire
953
Cross Linked Polyethylene, SAE Approved, Type GXL Wire 953
Product Construction Conductor: 8 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved

Product Construction
Conductor:

  • 8 AWG annealed stranded bare copper wire.
    Insulation:
  • Color coded Cross-linked Polyethylene (XLPE)
    Characteristics:
  • Temperature: -40°C to +125°C
  • Voltage 60 Volts
  • Ford ESB-MIL85-B
  • Chrysler MS-8900
    Applications:
  • Automobile, boat, trailer point-to-point wiring
    Industry Approvals:
  • SAE J-1128 approved
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 953
Product Name Cross Linked Polyethylene, SAE Approved, Type GXL Wire
Approvals UL Listing Mark
Rated Voltage 60 volts
Nominal Diameter 0.2160 inch (5.49 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - CZ 1103 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details