Consolidated Electronic Wire & Cable 12 AWG Mil-W-16878/3 Type "D" Hook-Up Wire 9506

Description
Product Construction Conductor: 12 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/3, Type "D" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/3, Type "D" 3000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 12 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/3, Type "D" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/3, Type "D" 3000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
12 AWG Mil-W-16878/3 Type
Franklin Park, IL, USA
12 AWG Mil-W-16878/3 Type "D" Hook-Up Wire
9506
12 AWG Mil-W-16878/3 Type "D" Hook-Up Wire 9506
Product Construction Conductor: 12 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/3, Type "D" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/3, Type "D" 3000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 12 AWG annealed stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/3, Type "D" color coded PVC Insulation
    Temperature -50°C to +105°C
    Voltage Rating:
  • Mil-W-16878/3, Type "D" 3000 volts
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9506
Product Name 12 AWG Mil-W-16878/3 Type "D" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 3000 volts
Nominal Diameter 0.1600 inch (4.06 mm)
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1225857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details