Consolidated Electronic Wire & Cable Cross Linked Polyethylene, SAE Approved, Type GXL Wire 948

Description
Product Construction Conductor: 18 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved
Description
Product Construction Conductor: 18 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved

Suppliers

Company
Product
Description
Supplier Links
Cross Linked Polyethylene, SAE Approved, Type GXL Wire - 948 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Cross Linked Polyethylene, SAE Approved, Type GXL Wire
948
Cross Linked Polyethylene, SAE Approved, Type GXL Wire 948
Product Construction Conductor: 18 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved

Product Construction
Conductor:

  • 18 AWG annealed stranded bare copper wire.
    Insulation:
  • Color coded Cross-linked Polyethylene (XLPE)
    Characteristics:
  • Temperature: -40°C to +125°C
  • Voltage 60 Volts
  • Ford ESB-MIL85-B
  • Chrysler MS-8900
    Applications:
  • Automobile, boat, trailer point-to-point wiring
    Industry Approvals:
  • SAE J-1128 approved
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 948
Product Name Cross Linked Polyethylene, SAE Approved, Type GXL Wire
Approvals UL Listing Mark
Rated Voltage 60 volts
Nominal Diameter 0.0940 inch (2.39 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details
Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details