Consolidated Electronic Wire & Cable Cross Linked Polyethylene, SAE Approved, Type GXL Wire 947

Description
Product Construction Conductor: 20 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved
Description
Product Construction Conductor: 20 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved

Suppliers

Company
Product
Description
Supplier Links
Cross Linked Polyethylene, SAE Approved, Type GXL Wire - 947 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Cross Linked Polyethylene, SAE Approved, Type GXL Wire
947
Cross Linked Polyethylene, SAE Approved, Type GXL Wire 947
Product Construction Conductor: 20 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE) Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-B Chrysler MS-8900 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved

Product Construction
Conductor:

  • 20 AWG annealed stranded bare copper wire.
    Insulation:
  • Color coded Cross-linked Polyethylene (XLPE)
    Characteristics:
  • Temperature: -40°C to +125°C
  • Voltage 60 Volts
  • Ford ESB-MIL85-B
  • Chrysler MS-8900
    Applications:
  • Automobile, boat, trailer point-to-point wiring
    Industry Approvals:
  • SAE J-1128 approved
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 947
Product Name Cross Linked Polyethylene, SAE Approved, Type GXL Wire
Approvals UL Listing Mark
Rated Voltage 60 volts
Nominal Diameter 0.0860 inch (2.18 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details